TR2 450W Gold

Incorporating various high-quality components, the new TR2 Gold – models are rated from 450W to 700W – saves energy through its high efficiency of up to 90% and accommodates any mainstream build with the most demanding requirements. An embedded intelligent cooling fan delivers excellent airflow at an exceptionally low noise level. Additionally, the Single +12V rail design enables non-stop usage with stable and reliable performance.

Manufacturer Part Number
PS-TR2-0450NPCGUS-G
EAN/UPC
0841163059319,841163059319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

P/N: PS-TR2-0450NPCG-G
Short P/N: TR2-0450P-G
Model: TR2-450AH2NSG
Type: Intel ATX 12V 2.3
Max. Output Capacity: 450W
Color: Black
Dimension: 86mm x 150mm x 140mm
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 16msec (minimum) within full load under 230Vac/ 50Hz input.
Input current: 8A max
Input Frequency Range: 50 Hz - 60 Hz
Input Voltage: 100 Vac- 240 Vac
Operating Temperature: 0℃ to +40℃
Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -40 ℃ to +70 ℃
Storage Humidity: 20% to 95%, non-condensing
Cooling System: 120mm Fan: 1500 R.P.M. ± 10%
Efficiency: 87-92% efficiency @ 20-100% load
MTBF: 100,000 hrs minimum
Safety Approval: CE/UL/CUL/FCC/TUV/GOST.
PCI-E Connector: PCI-E 6+2pin x 1