The Core X9, the first E-ATX chassis of the Core X Series by Thermaltake, is a cube case offering endless stackable capacity and expandability for enthusiasts to create massive liquid cooling systems, utilize as a file server as well as accommodate dual systems. Users can customize the chassis for the best viewing presentation with an interchangeable window and I/O panel design. The Core X9 delivers outstanding cooling performance with compatibility for extensive DIY/AIO LCS and overclocking components, further enhancing the reputation that the air-cooling units of this series has become renowned for. It is guaranteed to be an immensely powerful system!
Note:
P/N: CA-1D8-00F1WN-00
Case Type: E-ATX Cube Case
Dimension (H x W x D): 502 x 380 x 640 mm (19.8 x 15 x 25.2 inch)
Net Weight: 17 kg / 37.5 lb
Side Panel: Transparent Window
Color: Exterior & Interior : Black
Material: SPCC
Cooling System:
Front (intake) : 200 x 200 x 30 mm fan (800rpm, 13dBA)
Rear (exhaust) : 120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)
Drive Bays:
-Accessible:
3 x 5.25’’
-Hidden:
6 x 3.5’’ or 2.5’’ (HDD Cage)
1 x 3.5’’, 2 x 2.5’’ (M/B Tray)
Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX), 12” x 13” (Extend ATX)
I/O Port: USB 3.0 x 4, HD Audio x 1
PSU: Standard PS2 PSU (optional)
LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube
Fan Support:
Front:
3 x 120mm
2 x 140mm
2 x 200mm
Top:
8 x 120mm
6 x 140mm
2 x 200mm
Rear:
2 x 120mm or 2 x 140mm
Bottom:
3 x 120mm
Left / Right Side:
4 x 120mm
3 x 140mm
Radiator Support:
Front:
1 x 120mm or 1 x 240mm or 1 x 360mm
1 x 140mm or 1 x 280mm
Top:
2 x 120mm or 2 x 240mm or 2 x 360mm or 2 x 480mm
2 x 140mm or 2 x 280mm or 2 x 420mm
Rear:
1 x 120mm or or 1 x 140mm
Left / Right Side:
1 x 120mm or 1 x 240mm or 1 x 360mm or 1 x 480mm
1 x 140mm or 1 x 280mm or 1 x 420mm
Bottom:
1 x 120mm or 1 x 240mm or 1 x 360mm or 1 x 480mm
1 x 140mm or 1 x 280mm or 1 x 420mm
Clearance:
CPU cooler height limitation: 250mm
VGA length limitation: 400mm(with ODD cage) 590mm(without ODD cage)
PSU length limitation: 220mm (With Bottom Fan)