The GV-R1352 is a card reader designed to recognize identification cards. Featured with the Wiegand and RS-485 outputs, the unit can be connected to any standard access control panel. GV-R1352 comes with a weather sealed and IP66 compliant housing for outdoor use.
Note:
CPU: 8-bit microprocessor
Frequency: 13.56 MHz for ISO14443A ( MIFARE DESFire , MIFARE Plus and MIFARE Classic )
Input Rating: 7.5V DC~12V DC, 200mA
Wiegand Interface: Wiegand 26 / 34 bit, distance 100 m (328.1ft), 24 AWG, 13V DC min., 85 °C min
RS-485: 9,600 bps, connect up to 8 GV-RK1352 / R1352 / DFR1352 units
Distance 600 m (1968.50 ft), 24 AWG, 13V DC min., 85 °C min
Power Source: DC 7.5V~12V
LED: Red, Green and Blue LED
Beeper: Buzzer
Color: Black
Supported ID Formats: Reads GID and UID
Operating Temperature : -35 °C ~ 66 °C (-31 °F ~ 150.8 °F)
Operating Humidity: 10 ~ 90% RH (non-condensing)
Dimensions (W x H x D): 65.80 x 115.6 x 20.5 mm (2.6 x 4.6 x 0.8 in)
Weight: 120 g (0.26 lb)
Ingress Protection: IP66
Certification: CE, FCC, RoHS, UL, CUL