Aqua Blast PWR90DBL Speaker System

The Pyle Aqua Blast is a floating Bluetooth speaker system. Add Bluetooth music streaming in the pool or anywhere outdoors. Best part, it’s all wireless. The built-in rechargeable battery charges via USB port like the one found on your computer, so it’ll be ready to go when you are. You'll be able to enjoy music while sun bathing in the yard or take it to the beach and drop it in the water – it floats! (4) built-in full range stereo sound speakers make this unit portable and perfect when you're on the go. Enjoy lightweight, portable and marine grade waterproof sound. Have a ball with the PWR90 Pyle Aqua Blast Floating Bluetooth Speaker System!

Manufacturer Part Number
PWR90DBL
EAN/UPC
0068888753890,068888753890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Built-in Bluetooth
  • Wirelessly Streams Music from Your Bluetooth Enabled Device (Works with iPhone, Android, Smartphone, iPad, Tablet, PC, etc.)
  • Waterproof Marine Grade Construction: It Floats!
  • Built-in Rechargeable Battery and Charging Cable
  • (4) Built-in Full Range Stereo Sound Speakers
  • Impressive Bass Response
  • LED Indicator for Bluetooth Pairing and Charging
  • Battery Life: 4 Hours (Charge Time: 8 Hours)
  • Easy Push Button Controls
  • Bluetooth Range: 32 Feet
  • Speakers Total: 4 Speakers 8 Ohm
  • Charging Power (5.0V) Voltage: 3.7V
  • Dimensions (W x H): 7.5'' x 6.7''
  • Sold as: Unit
  • Weight: 3.28 lbs.