PWPBT05BK Speaker System

Enjoy shower time like never before with the Pyle PWPBT05 Waterproof Speaker. This Bluetooth, FM radio shower speaker & hands free speaker phone gives you clear audio and streaming music from any Bluetooth enabled device. You can also enjoy listening to local FM radio, answer or reject incoming calls and return to your music with one touch – the button controls are easy to use. You can place or hang the speaker just about anywhere thanks to the integrated hook that latches onto shower curtains without causing damage. Charge the speaker via any USB port and use the included charging cable for repeated use every time you shower. Enjoy music in the bathroom and call answering convenience with the Pyle PWPBT05 Waterproof Shower Speaker.

Manufacturer Part Number
PWPBT05BK
EAN/UPC
0068888755580,068888755580
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth Wireless Music Streaming & Call Answering
  • Built-in Microphone Allows you to take Calls Hands-Free
  • Works with All Your Favorite Bluetooth Devices (iPhone, Android, Smartphone, iPad, Tablet, MP3 Player, PC, etc.)
  • Waterproof Marine Grade Construction
  • Built-in Rechargeable Battery and USB Charging Cable Included
  • FM Radio with Auto Search Tuning
  • Easy Hang Hook for Listening Anywhere
  • Easy to Use Button Controls
  • Full Range Stereo Sound
  • Battery: Lithium 3.7V 500mah
  • Charge Power: 5V 500mA
  • Bluetooth Range: > 32 feet
  • Bluetooth Version: V2.1+EDR
  • Supported Bluetooth Profile: HSP, HFP, A2DP,AVRCP
  • Sold as: Unit
  • Weight: 0.26 lbs.