PSRB8BK Speaker System

Manufacturer Part Number
PSRB8BK
EAN/UPC
0068888753777,068888753777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth Allows Wireless Music Streaming and Call Answering in the Shower
  • Compatible with Any Bluetooth Media, (iPhone, Android, Smartphone, iPad, Tablet, PC, etc.)
  • Waterproof Protected Against Water Splashing from Any Angle
  • Unique Tri-Angle Aluminum Metal Housing with Sturdy Metal Hook
  • Hands Free Speaker Phone
  • Accept Calls while Showering With Built In Microphone
  • Easy to Use Controls for Music Play Back and Answering Phone Calls
  • AUX: 3.5mm jack
  • Double Full range speakers Excellent Clear Sound Quality
  • Rechargeable Through USB Cable Charger
  • Power Rating: 2W
  • Speaker: 4ohm 3W
  • Noise-signal Ratio: >80dB
  • AUX IN: 3.5mm jack
  • Battery: built-in Lithium battery
  • Charge power: 5V 500mA
  • Bluetooth range: > 32 feet
  • Sold as: Unit
  • Weight: 0.68 lbs.