Remove bandwidth bottlenecks in your network today that are caused by a large increase in video-on-demand (VoD), IPTV, point-to-point video, Internet video, and cloud services traffic with the Cisco® ASR 9000 Series 40 and 56 Gigabit Ethernet Line Cards. This line card delivers industry-leading 40 1-Gigabit Ethernet ports or a combination of 4 10-Gigabit Ethernet and 16 1-Gigabit Ethernet ports to any slot of a Cisco ASR 9000 Series Aggregation Services Router. These line cards deliver economical, scalable, highly available, line-rate Ethernet and IP/Multiprotocol Label Switching IP/MPLS) edge services. The Cisco ASR 9000 Series line cards and routers are designed to provide the fundamental infrastructure for scalable Carrier Ethernet and IP/MPLS networks, allowing profitable business, residential, and mobile services.
Note:
Chassis compatibility:
● Cisco ASR 9904, ASR 9006, ASR 9010, ASR 9912, and ASR 9922 routers
Port density:● 40GE - 40 ports of 1 Gigabit Ethernet per line card
● 4T16GE - 4 ports of 10 Gigabit Ethernet and 16 ports of 1 Gigabit Ethernet per line card; comes in a default 40 Gigabit capacity combo mode of 2 x 10 Gigabit Ethernet + 16 x 1 Gigabit Ethernet, which can be changed to 4 x 10 Gigabit Ethernet through the command-line interface (CLI) and upgraded to full capacity of 4 x 10 Gigabit Ethernet + 16 x 1 Gigabit Ethernet through a licenseEthernet:
● 1- and 10-Gbps IEEE 802.3 compliant
● 1 and 10 Gigabit Ethernet PHY monitoring
● IEEE 802.x flow control
● Full-duplex operation
● Per-port byte and packet counters for policy drops; oversubscription drops; cyclic redundancy check (CRC) error drops; packet sizes; and unicast, multicast, and broadcast packets
Performance:1- and 10-Gbps line-rate throughput per port
Options:Each line card is available as either a Service Edge Optimized (enhanced QoS) or Packet Transport Optimized (basic QoS) line card
Reliability and availability:Line card online insertion and removal (OIR) support without system impact
Network Equipment Building Standards (NEBS):Cisco ASR 9000 Series Routers are designed to meet:
● SR-3580: NEBS Criteria Levels (Level 3)
● GR-1089-CORE: NEBS EMC and Safety
● GR-63-CORE: NEBS Physical Protection
Operating temperature (nominal):41 to 104ºF (5 to 40ºC)
Operating temperature (short-term)1:23 to 131ºF (-5 to 55ºC)
Operating humidity (nominal) relative humidity:10 to 85 percent
Storage temperature:-40 to 158ºF (-40 to 70ºC)
Storage relative humidity:5 to 95 percent
Note: Not to exceed 0.024 kg of water per kg of dry air
Operating altitude:-60 to 4000m (up to 2000m conforms to IEC, EN, UL, and CSA 60950 requirements)
Physical dimensions (H x W x D); weight:14 x 1.72 x 20.5 in.; 14 lb (35.56 x 4.37 x 52.07 cm; 5.53 kg)
ETSI standards:Cisco ASR 9000 Series Routers are designed to meet:
● EN300 386: Telecommunications Network Equipment (EMC)
● ETSI 300 019 Storage Class 1.1
● ETSI 300 019 Transportation Class 2.3
● ETSI 300 019 Stationary Use Class 3.1
● EN55022: Information Technology Equipment (Emissions)
● EN55024: Information Technology Equipment (Immunity)
● EN50082-1/EN-61000-6-1: Generic Immunity Standard
EMC standards:Cisco ASR 9000 Series Routers are designed to meet:
● FCC Class A
● ICES 003 Class A
● AS/NZS 3548 Class A
● CISPR 22 (EN55022) Class A
● VCCI Class A
● BSMI Class A
● IEC/EN 61000-3-2: Power Line Harmonics
● IEC/EN 61000-3-3: Voltage Fluctuations and Flicker
Immunity:Cisco ASR 9000 Series Routers are designed to meet:
● IEC/EN-61000-4-2: Electrostatic Discharge Immunity (8kV Contact, 15kV Air)
● IEC/EN-61000-4-3: Radiated Immunity (10V/m)
● IEC/EN-61000-4-4: Electrical Fast Transient Immunity (2kV Power, 1kV Signal)
● IEC/EN-61000-4-5: Surge AC Port (4kV CM, 2kV DM)
● IEC/EN-61000-4-5: Signal Ports (1kV)
● IEC/EN-61000-4-5: Surge DC Port (1kV)
● IEC/EN-61000-4-6: Immunity to Conducted Disturbances (10Vrms)
● IEC/EN-61000-4-8: Power Frequency Magnetic Field Immunity (30A/m)
● IEC/EN-61000-4-11: Voltage DIPS, Short Interruptions, and Voltage Variations
Safety of the Cisco ASR 9000 Series 40 and 56 Gigabit Ethernet Line Cards:Cisco ASR 9000 Series Routers are designed to meet:
● UL/CSA/IEC/EN 60950-1
● IEC/EN 60825 Laser Safety
● ACA TS001
● AS/NZS 60950
● FDA: Code of Federal Regulations Laser Safety