airFiber X AF-5X Wireless Bridge

The airFiber® X features up to 17.1 Mbps/MHz of industry-leading spectral efficiency and uses proprietary Hybrid Division Duplexing technology to achieve the highest TDD throughput available for long-range, PtP links.

Engineered for Performance

Ubiquiti’s INVICTUS™ custom silicon and proprietary radio architecture are designed specifically for long-distance, outdoor wireless applications.

Deployment Flexibility

The compact form factor allows the airFiber X to be used with airFiber Slant 45 antennas, or instantly upgrade a 5 GHz Rocket™link that uses a RocketDish™RD‑5G30/RD‑5G34 antenna.

Carrier Backhaul for the World

Deploy the 2.4, 3, or 5 GHz model that meets your specific spectrum requirements, anywhere around the world. The airFiber X features multiple channel width options to suit your deployment needs – up to 11 different channel sizes available for the AF-2X or AF-3X.

Optimal Operation and Channel Configuration

Channel width flexibility allows you to independently configure TX and RX channel frequencies and place them anywhere within the radio band to avoid local interference. You also have the ability to program different uplink and downlink duty cycles to support asymmetric traffic requirements.

Manufacturer Part Number
AF-5X-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 5 GHz
Throughput: 500+ Mbps
Range: 200+ km