Lua Mouse

ROCCAT™ Lua – Tri-Button Gaming Mouse

What happens when the classic three-button mouse model is given ROCCAT’s award-winning design treatment? The Lua happens, that’s what. Sleek yet mighty, the Lua boasts a pinpoint-precise 2000dpi Pro-Optic (R2) sensor adjustable in seven incremental steps, housed in an ambidextrous, soft-touch design built around comfort, ease of use, and long-term gaming sessions.

2000DPI OPTICAL SENSOR

The 2000dpi Pro-Optic (R2) optical sensor is scalable from 250-2000dpi, so whether you’re sniping or firing on the move, you define the context. Able to track acceleration of up to 20G, the Lua never misses a beat, ensuring every shot counts no matter the situation.

NO-SWEAT SIDE GRIPS

In the heat of battle the last thing you want is loss of mouse control. With the Lua, that’s never a problem. Featuring innovative No-Sweat side grips, long sessions of play will never be marred by lack of complete control in your gaming experience.

CUSTOMIZABLE ILLUMINATION

Customize the look of your Lua to fit your style and preference. With killer Arctic Blue LED lighting plus a long list of effects, you can turn the Lua into your signature gaming weapon.

Manufacturer Part Number
ROC-11-310-AM
EAN/UPC
0641676215482,641676215482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 2000dpi optical Sensor
  • 60 ips maximum speed
  • 20G acceleration
  • 1000Hz polling rate
  • 1.8m USB cable
  • No-sweat side grips
  • 2D scroll wheel