VioStor VS-2200 Pro+ Network Video Recorder

The QNAP 2-bay VS-2212 Pro+ VioStor NVR, available in a tower form factor with 12 channels, is designed micro-size with rich functions to convey high cost-efficiency for SMB and SOHO users. Compact but fully loaded with advanced features, the VS-2212 Pro+ series supports Full HD 1080P Local Display, built-in alarm GPIO for enhancing security management, QSCM Lite for central management of multiple NVRs, and more.

  • 180 Mbps for recording and playback from multiple megapixel cameras
  • HDMI output delivers up to 200fps Full HD local display
  • Simultaneously handles inputs from up to 12 megapixel cameras
  • Large capacity to ensure continuous high-resolution video recording
  • Install free QSCM Lite from App Center to enjoy advanced CMS features

Manufacturer Part Number
VS-2212-PRO+-US
EAN/UPC
0885022007615,885022007615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Quad-core Intel® 2.0GHz processor (burst up to 2.41GHz)
Memory: 4GB DDR3L RAM
Flash Memory: 512MB DOM
HDD Capacity: 2 x 3.5-inch SATA 6Gb/s, SATA 3Gb/s hard drive
 NOTE:

  • The standard system is shipped without HDD.
  • For the HDD compatibility list, please visit here

HDD Tray: 2 x hot-swappable and lockable tray
LAN Port: 2 x Gigabit RJ-45 Ethernet port
LED Indicators: LAN, HDD1, HDD2, Power, Status, USB
USB: 3 x USB 3.0 port (Front: 1, Rear: 2) Support pen drive, USB mouse, USB keyboard, USB sound card, and USB UPS etc.
Video Output: HDMI (HDMI 2 is reserved) Suggested video output resolution: 1920 x 1080 (Full HD)
I/O: Alarm input *6, alarm output *2
Audio: Audio In/Out for local display
Buttons: Power button, One-touch-auto-video-backup button, Reset button
Alarm Buzzer: System warning
Form Factor: Tower
Dimensions: 150 (H)x 102(W) x 216(D) mm
5.91(H) x 4.02(W) x 8.5(D) inch
Weight: Net weight: 1.74 kg (3.84lbs)
Gross weight: 2.92 kg (6.44lbs)
Power Consumption (W): In Operation: 16.34W
(with 2 x 1TB HDD installed)
Operation Environment: Temperature 0~40˚C/ 32~104˚F
Relative Humidity: 5~95% RH non-condensing, wet bulb: 27˚C.
Power Supply: External power adapter, 90W, 100-240V
Secure Design: K-Lock security slot for theft prevention
Fan: 1 x quiet cooling fan (70 mm, 12V DC)
Certification: CE, FCC, VCCI, BSMI