Fixed Dome Camera

VIVOTEK FD8381-EV is a brand-new professional outdoor dome network camera offering up to 25 fps @ 5-Megapixel or 30 fps @ 1080p resolution with superb image quality. Equipped with new image technology, FD8381- EV provides excellent image quality and finer detail than ever before. The powerful 3D Noise Reduction technology and Smart Stream technology enable the FD8381-EV to optimize resolution on a desired object or area to maximize efficiency of bandwidth usage.

The IP66-rated housing is also designed to ensure the camera body to withstand rain and dust and guarantees smooth operation under a multitude of harsh weather condition, while IK10-rated design protects FD8381-EV from vandal damages. Additionally, the wide operating temperature range further enhances the FD8381-EV's performance and reliability in extremely cold and warm weather even with PoE.

Manufacturer Part Number
FD8381-EV
EAN/UPC
4712123674360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 256 MB
RAM : 512 MB
Camera Features
Image Sensor : 1/3.2" Progressive CMOS
Maximum Resolution : 2560x1920
Lens Type : Vari-focal
Focal Length : f = 3~ 10 mm
Aperture : F1.3 ~ F2.5
Auto-iris : P-iris
Field of View : 28° ~ 82° (Horizontal)
21° ~ 61° (Vertical)
37° ~ 107° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.27 Lux @ F1.3 (Color)
0.001 Lux @ F1.3 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters
with Smart IR
On-board Storage : MicroSD/SDHC/SDXC card slot
Video
Compression : H.264 & MJPEG
Maximum Frame Rate :
H.264: 25 fps at 2560x1920, 30 fps at 1920x1080
MJPEG: 25 fps at 2560x1920, 30 fps at 1920x1080
Maximum Streams : 3 simultaneous streams
S/N Ratio : Above 62 dB
Dynamic Range : 69 dB
Video Streaming : Adjustable resolution, quality and bitrate
Image Settings : Adjustable image size, quality and bit rate, time stamp, text overlay, flip & mirror, configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings, seamless recording, smart stream, 3D Noise Reduction
Audio
Audio Capability : Audio input/output (full duplex)
Compression : AAC, G.711, G.726
Interface : External microphone input
Audio output
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP
Interface : 10Base-T/100 BaseTX Ethernet (RJ-45)
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : Triple-window video motion detection
Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General
Smart Focus System : Remote focus
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
AC 24V power input
DC 12V power input
Digital input*1
Digital output*1
Analog video output
LED Indicator : System power and status indicator
Power Input : 24V AC
12V DC
IEEE 802.3at PoE
Power Consumption : Max. 18.37W (DC 12V)
Max. 21.57W (AC 24V)
Max. 21.95W (PoE)
Dimensions : Ø: 173 mm x 115 mm
Weight : Net: 1256g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated housing
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick, UL
Operating Temperature : Starting Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Working Temperature: -50°C ~ 50°C (-58°F ~ 122°F)
Warranty : 36 months
System Requirements
Operating System : Microsoft Windows 7/8/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (Streaming only)
Internet Explorer 7.x, 8.x, 9.x, 10.x, 11.x
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above
Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, mounting plate, alignment sticker, desiccant bag, screw