R12000 DirectFlow - 1U Rackmount Uninterruptible Power System

Is backup power creating cost and space issues in your data center? The HP DirectFlow Three Phase Uninterruptible Power System (UPS) is a modular and scalable UPS that provides a high-density backup power solution for HP servers and storage. It features a separate power management unit that integrates the major stages of an UPS - charger, inverter and active filter - into a single compact unit that dramatically reduces both size and cost when compared to a traditional UPS.

The DirectFlow Three Phase UPS power output ranges from 12kVA in a 2U space to 19.9kVA in a 5U space. HP DirectFlow Three Phase UPS technology creates a highly efficient backup power solution by removing the active front-end AC/DC power conversion steps, delivering an efficiency exceeding 99%.

DirectFlow Three Phase UPS technology also includes integrated Active Current Correction that enables power factor closer to unity in low-load conditions, providing clean power that ultimately lowers your power costs.

Manufacturer Part Number
G9Y75A
EAN/UPC
0888182958827,888182958827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical featuresTechnical features:

Form factor

  • Rack

Power output

  • 12 kW - 20 kW

Power distribution

  • Three Phase

Battery type

  • Valve-Regulated Lead Acid or Lithium-Ion
Warranty:
  • 1U and 2U UPS Power Unit and compatible Input/Output Modules are covered by a three year warranty (3/1/1), with the first year including parts and labor
  • 1U Lithium-Ion Battery Packs are covered by a four year warranty (4/1/1), with the first year including parts and labor
  • 3U Valve Regulated Lead Acid Battery Packs are covered by a two year warranty (2/1/1), with the first year including parts and labor.
Dimensions and weight:
  • Dimensions (W x D x H): 48.3 x 67.7 x 4.3 cm (19 x 26.7 x 1.7 in) 
  • Weight: 16 kg (35.2 lbs)