R/T3000 G4 Low Voltage NA/JP Uninterruptible Power System

Looking for cost-effective power protection for your small office environments? HP Line Interactive Single Phase Uninterruptible Power System (UPS) solutions range from tower-based systems designed to safeguard tower servers and small office equipment, to rack-based systems that can protect a full rack of servers. Standard features include intuitive front panel displays for local management, hot-swappable battery modules, and HP Enhance Battery Management (EBM) that help to extend the service-life of your batteries.

HP Power Protection, a power management software application that ships with each model, combined with a UPS Network Module, optional on some models, enables you to remotely monitor and manage your UPS through HP Systems Insight Manager or via a standard web browser. Backed by a 3-year limited warranty, HP's exclusive 30-day Battery Pre-Failure Warning provides notification of an impending battery failure and free battery replacement while under the warranty.

Manufacturer Part Number
J2R01A
EAN/UPC
0888793116814,888793116814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features:

Form factor

  • Rack/Tower

Power output

  • 1 kW - 3 kW

Power distribution

  • Single Phase

Battery type

  • Maintenance-free, sealed, valve-regulated lead acid (VRLA)
Warranty
  • When you need it, use outstanding HP support services for your whole data center environment. With HP Care Pack Services, have the security of knowing that your HP UPS will be covered at the same service level and coverage period as your HP server. HP UPSs are backed by a 3-year limited warranty, with the first year including parts and labor. Also, standard on all HP UPS units is our exclusive 30-day Battery Pre-Failure Warranty, which ensures that when customers receive notification from HP Power Manager Software that the battery may fail, the battery is replaced free of charge under the warranty. This warranty is offered worldwide.

Dimensions and weight:
  • Dimensions (W x D x H): 44.1 x 64.7 x 8.6 cm (17.4 x 25.5 x 3.4 cm) 
  • Weight: 39.5 kg (87.2 lbs)