7024 Wireless LAN Controller

Aruba 7000 series Cloud Services Controllers optimize cloud services and secure enterprise applications at branch offices while providing configuration, management, encryption, and application visibility to ensure the reliable delivery of network services.

The 7005, 7010 and 7030 Cloud Services Controllers support 16, 32 and 64 APs, respectively. The Cloud Services Controllers also unify policy management for wired and wireless, making it simple and cost-effective to create an all-wireless workplace at branch offices.

Capable of handling up to 4,000 users, the 7000 series performs stateful firewall policy enforcement at up to 8 Gbps. Secure IP tunnels protect branch traffic across the public and private transport network to the cloud and headquarters. Local bridging can be performed, depending on end-user applications or IT traffic forwarding requirements.

The 7000 series also supports Aruba’s Next-Generation Mobility Firewall with AppRFTM technology, which continuously evaluates app usage and performance and makes configuration changes in real-time to ensure optimal bandwidth, priority and network paths in branch offices.

Capable of handling up to 4,000 users, the 7000 series performs stateful firewall policy enforcement at up to 8 Gbps. Secure IP tunnels protect branch traffic across the public and private transport network to the cloud and headquarters. Local bridging can be performed, depending on end-user applications or IT traffic forwarding requirements.

The 7000 series also supports Aruba’s Next-Generation Mobility Firewall with AppRFTM technology, which continuously evaluates app usage and performance and makes configuration changes in real-time to ensure optimal bandwidth, priority and network paths in branch offices.

This ensures the best possible app experience in the branch, even for apps that are hidden as encrypted or web traffic. And IT gets unprecedented insight into over 1,500 apps, including cloud and web-based apps like Lync, SharePoint, Box, GoToMeeting and Salesforce.com.

A real-time dashboard makes it easy to identify and correct quality-of-service tags, load-balance specific apps across APs, adjust RF management and roaming parameters for latency-sensitive apps, and apply bandwidth contracts per app or for a group of apps.

Manufacturer Part Number
7024-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PERFORMANCE AND CAPACITY
Features

  • Maximum campus AP licenses: 32
  • Maximum remote AP licenses: 32
  • Maximum concurrent users/devices: 2,048
  • Maximum VLANs: 4,094 
  • Active firewall sessions: 32,768
  • Concurrent GRE tunnels: 1,024
  • Concurrent IPsec sessions: 1,024
  • Concurrent SSL fallback sessions: 1,024
  • Mobility Access Switch tunneled-node ports: 1,024
  • Firewall throughput: 4 Gbps 
  • Encrypted throughput (3DES, AES-CBC): 2.4 Gbps 
  • Encrypted throughput (AES-CCM): 3.6 Gbps

INTERFACES AND INDICATORS
Features

  • Form factor/footprint: 1 rack unit
  • Auto-negotiating 10/100/1000BASE-T: 24
  • Gigabit Ethernet ports (GBIC or SFP): 2 SFP+
  • USB 2.0: Yes (1)
  • Management/status LEDs: Yes
  • LINK/ACT and status LEDs: Yes
  • LCD panel and navigation buttons: Yes
  • Console port: Yes (mini USB/RJ-45)
  • Out-of-band management port: Yes
PHYSICAL
  • Dimensions (H x W x D): 4.37 cm x 44.2 cm x 31.3 cm (1.72” x 17.4” x 12.32”)
  • Weight: 5.127 kg (11.3 lbs)
  • MTBF (hours, @ 25C): 311,901
ENVIRONMENTAL RANGE
  • Operating temperature: 0° C to 40° C
  • Storage temperature: -40° C to 70° C
  • Humidity/storage humidity: 5% to 95%, NC
  • Operating altitude: 10,000 feet
  • Acoustic noise: 34.3 – 71.2 dBA
  • Maximum power consumption: 450 watts (with PoE)
REGULATORY AND SAFETY COMPLIANCE
  • Safety certifications
    • UL 60950-1 Second Edition
    • CAN/CSA-C22.2 No. 60950-1 Second Edition
    • EN 60950-1 Second Edition
    • EN 60950:2005
    • IEC 60950-1 Second Edition
    • NOM (obtained by partners and distributors)
  • Electromagnetic emissions certifications
    • FCC Part 15 Class B CE
    • AS/NZS CISPR22 Class B
    • CISPR22 Class B
    • EN55022 Class B
    • ICES-003 Class B
    • VCCI Class B
    • EN61000-3-2
    • EN61000-3-3
    • EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4- 6, EN 61000-
    • 4-8, EN 61000-4-11, AS/NZS 3548
    • KN22 Class B
    • KCC
    • CNS13438 Class B
    • EN55024/CISPR24
    • KN24
    • Industry Canada Class B
    • CE mark, cTUVus, CB, C-tick, Anatel, NOM, MIC
  • Telco Common Language Equipment Identifier (CLEI) Code
  • Regulatory SKU information ARCN0104(7005), ARCN0103(7010), ARCN7030(7030)
  • Minimum ArubaOS Release 7005, AOS 6.4.1.0; 7010, AOS 6.4.1.0; 7030, AOS 6.4.1.0