PDIC86 Speaker

The Pyle PDIC86 two-way dual speakers deliver stereo sound to any room in your home or office without cluttering floor space. Each unit in the pair measures 8.0” diameter and come equipped with .5” high compliance polymer tweeter for a full, rich sound. Speakers are made of environmentally friendly ABS material and include stain resistant grills. System comes with changeable round and square grill covers and cut-out template for easy and quick installation. They mount flush for a clean look on walls or ceilings. Achieve more wide-ranged sound performance and add audio to any room with the PDIC Dual Stereo Speaker Systems.

Manufacturer Part Number
PDIC86
EAN/UPC
0068888755863,068888755863
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • In-Wall / In-Ceiling System
  • 2-Way Stereo Sound Speakers
  • Includes (2) 8.0-inch Speakers
  • 250 Watt Rated Peak Power
  • ½” High Compliance Polymer Tweeter
  • Polypropylene Cone with Rubber Edge
  • Frequency Response: 40Hz-20kHz
  • Impedance: 8 Ohms
  • Sensitivity: 89 dB
  • Mounts Flush on Walls or Ceilings
  • Built-in Electronic Crossover Network
  • Environmentally Friendly ABS Construction
  • Perfect for Custom Installations & Applications
  • Includes Changeable Round & Square Stain Resistant Grills
  • Cut-Out Template for Easy Installation
  • Unit Dimensions (L x H): 11.2'' x 3.5''
  • Cutout Diameter: 9.4''
  • Mounting Depth: 3.5''
  • Sold as: Pair
  • Weight: 9.91 lbs.