6''x 9'' 240 Watt Slim Mount Two-Way Coaxial Speakers (Pair)

The Pyle Plus Series Speakers will give your audio system that extra sound power you've been looking for. A quick, easy and powerful addition to your vehicle's audio system that comes in standard sizes that fit OEM locations. Speakers feature poly-mica treated cones, high-temperature voice coils, neodymium PEI dome tweeters, concealment magnets, excellent frequency response and speaker impedance rates along with rugged capacitors for noticeable performance. It's all housed in a glossy black stamped steel basket and comes with custom grilles, speaker wire and installation hardware. Choose Pyle Plus and add new sound to your car audio.

Manufacturer Part Number
PLSL6902
EAN/UPC
0068888743082,068888743082
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 6'' x 9'' Poly Mica Coated Paper Cone with Foam Edge
  • 1'' High Temperature Voice Coil
  • 1'' Neodymium PEI Dome Tweeter
  • Power Handling 120 Watts RMS240 Watts Peak Power
  • Impedance 4 Ohms
  • Frequency Response 65-20KHz
  • Concealment Magnet
  • Strong Capacitor for Excellent Performance
  • Includes Custom Grills, Wires and Installation Hardware
  • Mounting Depth 2-1/8"
  • Sold as Pair
  • Sold as: Pair
  • Weight: 6.25 lbs.