Cycle PLMCA62BT Speaker System

The PLMCA62BT Bluetooth weatherproof speaker system is what you need to upgrade your audio system. This 600 watt mountable speaker and amplifier kit comes with a pair of 2.25'' weatherproof dual aluminum die-cast bullet-style speakers and amplifier to add some serious sound where you need it. Take your listening experience to the next level and wirelessly stream music once you pair your Bluetooth-enabled device - or connect your iPod/MP3 player or smartphone into the 3.5mm jack to instantly stream your favorite music. Charge your device at the same time with the conveniently located USB port on the amplifier. This kit comes with everything you need to get going including, stainless mounting hardware, brackets and accessories. Create a custom system installation that will add some serious sound power. Whether you've got a motorcycle, ATV, snowmobile, this Bluetooth weatherproof speaker system will make your next ride the best one yet.

Manufacturer Part Number
PLMCA62BT
EAN/UPC
0068888744058,068888744058
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 300 Watts x 2 Channel Micro Amplifier with wire harness
  • Dual chrome aluminum bullet style 2.25" speakers
  • Pair of clamps
  • Universal handlebar mount rotary volume control
  • Chrome Stainless Universal handlebar audio mount
  • 12 Volt T-TAP
  • USB charger & Satellite 5V plug
  • Easy Chrome Stainless Mounting Brackets and Accessories included
  • Environment resistance and water proof Bluetooth and in-line volume control console with 3.5mm Stereo Input Jack, Easy Connection to the Output of Other Audio Devices
  • Works with iPhone/Smartphones, iPod/MP3 Players, Cell Phones, etc.
  • Bluetooth 3.0 technology
  • Bluetooth auto connected while power on
  • Bluetooth auto disconnected while Aux-in (3.5mm connector)
  • Bluetooth console Dimension : 1.65''(W) x 0.87''(H) x 2.36''(L)
  • Easy and quick installed handle-bar mount bracket is included
  • Speaker Dimensions : 2.5''(W) x 2.5''(H) x 3''(L)
  • Amplifier Dimensions : 3.25''(W) x 1.5''(H) x 2''(L)
  • Sold as: Kit
  • Weight: 4.99 lbs.