PLBT73G Automobile Audio/Video GPS Navigation System

The Pyle PLBT73G Bluetooth & GPS 7'' Receiver Headunit combines GPS Navigation, Bluetooth wireless music streaming and call answering into one convenient unit. Find the best route to your destination and get there safely with text-to-speech & turn-by-turn assistance. You'll find it easier than ever to get where you need to go with driver convenience in mind. Included Micro SD Memory Card with pre-loaded GPS maps provide instant and reliable directions. Built-in Bluetooth, microphone and speaker allow you to enjoy hands-free calling and add another level of safety while on the road. It easily pairs to your Smart Phone and works with all Bluetooth-enabled devices (iPhone, Android, Blackberry, HTC, Samsung, Sony, etc.). This in-dash multimedia video receiver is a versatile dashboard entertainment system that adds crisp widescreen video quality at a modest size. The touch screen, motorized and detachable display allows you to quickly and easily, connect and disconnect, the display screen when necessary. Upgrade your automobile entertainment and enjoy plenty more features with the Pyle PLBT73G Bluetooth & GPS 7'' Receiver Headunit.

Manufacturer Part Number
PLBT73G
EAN/UPC
0068888757348,068888757348
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Single DIN Size Universal Standard
  • Power Output: 4 x 80 Watt (320 Max.)
  • Wide Screen TFT - LCD Display
  • Aspect Ratio: 16:9 High Definition
  • Pixel Resolution: 800 X 480
  • Impedance: 4 Ohm
  • Signal to Noise Ratio: 70dBA
  • Frequency Response: 20Hz - 20kHz
  • Video System: NTSC/PAL (Auto Recognition)
  • Response Time: Up 30 ms, Down 50 ms
  • Brightness: 400 NITS
  • AM/FM-MPX 2 Band Radio - Auto Store/Preset Scan
  • PLL Synthesizer Tuner & Last Position Memory
  • On Screen Display Title, Time, Chapter, Subtitle
  • File Compatibility: Supports All of Your Favorite Files
  • (JPEG, MP3, MP4, AVI, WAV and More)
  • Multimedia Disc Support: DVD, VCD, CD, CD-R, CD-R/W and More
  • Treble, Bass, Balance, Fader, Encoder, Volume Adjustment
  • ESP (Electronic Shock Protection)
  • Anti-Shock Mechanism
  • LO/DX & ST/MO Selector
  • Mute - Clock Function - Preset EQ
  • Working Voltage: DC 12V
  • Maximum Micro SD Flash Memory Card Support: 64GB
  • In-Console Dimensions (L x W x H): 6.97'' x 1.97'' x 6.97''
  • Sold as: Unit
  • Weight: 6.28 lbs.