PWBH18SL Earset

The Pyle PWBH18 Water Resistant Headphones feature built-in Bluetooth technology. Comfortable over-the-ear style ensure reliable audio performance that stays in place during the most demanding exercise routines. Enjoy crystal clear, high-fidelity wireless music streaming and hands-free call-answering capability thanks to the built-in microphone. It works with all of your favorite Bluetooth-enabled devices (like iPhone, Android, Smartphone, iPad, Tablet, PC, etc.). Use it indoors or out and take your workout to the next level. Never miss a call while you're in the gym or out for a run. The Pyle PWBH18 Bluetooth Headphones offer impressive audio performance in an attractive, sporty and durable design.

Manufacturer Part Number
PWBH18SL
EAN/UPC
0068888745079,068888745079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth Range: 10 Meters
  • Bluetooth V4.0 +EDR A2DP, AVRCP
  • Continuous standby time: 180 hours
  • Continuous transmission time: 8 hours
  • Continuous talk/Listening time: 5 hours
  • Distortion: <0.1%
  • Battery: Li-Polymer 3.7V / 80mAh <10uA
  • Signal-to-Noise Ratio: >70 dB
  • Frequency Response: 20Hz-20KHz
  • Headset Impedance / Output:30O 0.02mm, dia. 10mm x 2
  • Product size: 1.6"(W) x 2.5" (H) x 0.3" (D)
  • Sold as: Unit
  • Weight: 0.3 lbs.