SoundBox PWPBTN65BK Speaker System

Add a splash of sound with the Splash SoundBox. This Marine Grade Speaker comes equipped with (2) wireless music streaming options -- Bluetooth & NFC. Bluetooth wireless technology allows you to stream audio from virtually any Bluetooth enabled device while NFC pairing allows you to connect your smartphone to the Splash SoundBox by simply touching them together. Stream and play music from virtually any Bluetooth enabled device quickly and easily - that includes your smartphone, MP3 player, tablet, computer, etc. Rugged splash proof and shock resistant design makes this portable speaker perfect by the pool, visits to the beach, hiking and just about any outdoor activity. Features include built-in rechargeable battery, easy-push button controls, impressive bass output and plenty more to add some audio to any occasion.

Manufacturer Part Number
PWPBTN65BK
EAN/UPC
0068888756488,068888756488
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Battery Life: 6 Hours
  • Battery Type: Lithium 1400mA
  • Frequency Response: 60 - 20,000Hz
  • Impedance: 4 Ohm
  • Dimensions (L x W x H): 8.3'' x 2.5'' x 2.7''
  • Weight: 1.9 lbs.
  • Sold as: Unit
  • Weight: 2 lbs.