Boom Rock PWMAB210OR Speaker System

This 200 W Boom Rock amplified speaker and record system is manufactured to get the party going. With built in Bluetooth for wireless music streaming from any Bluetooth device like (iPhone, Android, Smartphone, iPad, Tablet, PC, etc.) It has a built in USB/SD flash drive so you can play your Mp3s as loud as you want. It also records all the action with the USB/SD flash drive memory. Grab the handheld microphone and get in some karaoke action while recording the music and your voice together. The 6.5" Coaxial full range speaker offers an impressive high-power output that will impress your friends. Rechargeable battery gives you full portability and is perfect for any outdoor event, karaoke, or full on block party.

Manufacturer Part Number
PWMAB210OR
EAN/UPC
0068888756105,068888756105
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 200 Watt Max Power Output
  • 4 Ohm, Class-D Circuit Design
  • 6.5'' Coaxial Speaker
  • Bluetooth Operation Range: 65 Feet
  • Frequency Response: 20-20kHz
  • 110-220V AC Adapter