Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- 4K Ultra Pass-Through Technology
- 3D HDTV Video Signal Compatibility
- Works with Audio & Video Entertainment Devices
- 5.1 Channel Receiver System
- Built-in Bluetooth Wireless Audio Ability
- Surround Sound Home Theater Compatible
- Assists in Achieving Optimal Audio & Video Performance
- HDTVs, Blu Ray/DVD Players, Game Consoles, Sound Systems, etc.
- Total Power Output: 350 Watt MAX
- System Channel Impedance: 4-Ohm/8-Ohm
- AM/FM Radio - 10 Radio Station Presets
- System Configurable: 2.1, 3.1 or 5.1 Channel Selection
- 5-Channel Speaker Terminals (FL, FR, CEN, SL, SR)
- (4) HDMI Input Connectors
- (1) HDMI Output Connector - HDMI to 2160P
- (3) Pair RCA (L/R) Audio Input Connector Jacks
- Subwoofer (RCA) Output Connector Jack
- (2) 1/4'' Microphone Inputs
- Front Panel Button & Rotary Control Center
- Bass, Echo, Treble & Volume Adjustment
- Independent Input Source Selectors
- Digital VFD Display Panel
- Headphone Jack, 3.5mm
- Includes Remote Control & AM/FM Antennas
- Over Current, Short Circuit, & Over Voltage Protection
- Power: AC 110V, 60Hz
- Dimensions (L x W x H): 16.9'' x 12.9'' x 5.1'' inches
Bluetooth Wireless Streaming: - System Receives Bluetooth Wireless Audio Signal
- Instantly Stream Music from Your Bluetooth Devices
- Works with All Your Favorite Bluetooth Devices
- (iPhone, Android, Smartphone, iPad, Tablet, PC, etc.)
- Bluetooth Version: 4.0
- Bluetooth Network Name: 'Pyle Audio'
- Bluetooth Wireless Range: 50'+ Feet
- Sold as: Unit
- Weight: 16.24 lbs.