PT592A A/V Receiver

The Pyle PT592A Bluetooth 5.1 Channel Amplifier Receiver is the perfect addition to your home entertainment system. Enjoy wireless music streaming with built-in Bluetooth technology along with an impressive 300 watt system power output. This stereo unit is compatible with virtually all Bluetooth-enabled devices (like iPhones, Androids, Smartphones, iPad, Tablets, PC, etc.). The digital AM/FM stereo tuner allows you to listen to all your favorite radio stations with impressive sound quality and clarity. Also features (3) pairs of RCA audio inputs that let you connect three separate stereo input devices. Upgrade your home entertainment center and connect it all with 4 HDMI inputs – you will be able to easily take control, adjust and fine-tune your entertainment experience. Use the HDMI ports to connect to devices like video game consoles, Blu-ray & DVD Players, TVs and PCs. Includes 2160p Full HD, HDMI 3D pass-through technology for next-generation media compatibility. Upgrade your home entertainment experience with the Pyle PT592A Bluetooth 5.1 Channel Digital Stereo Amplifier Receiver.

Manufacturer Part Number
PT592A
EAN/UPC
0068888756662,068888756662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 2160p HDMI V 1.4 with 3D Pass Through Technology
  • Bluetooth Profile Support: V2.1 and A2DP Total Output Power: 300 Watt (4 Ohm)
  • Over Current, Voltage & Speaker Short Protection
  • Power: AC 115V 60Hz/230V 50Hz
  • Dimensions: 17.0'' (W) x 12.5'' (D) x 4.5'' (H)
  • Sold as: 1
  • Weight: 15.98 lbs.