PRJAND615 LCD Projector

The Pyle PRJAND615 HD Smart Projector is your next-generation multimedia projector solution. Create a unique and versatile entertainment experience -- Instantly! Surf the web via high speed Wi-Fi connection, project from external devices like your TV, PC, Laptop, Gaming Consoles and more! This high resolution projector also features built-in dual core Android computer that gives you full access to the internet and all of your favorite Android Apps. The Pyle Smart Projector is like a Laptop, TV and MP3 Player -- all-in-one! Adjust your screen and project sizes of up to 120’’ inches to create an interesting and next level home theater-style experience. Pyle's PRJAND615 HD Smart Projector makes it easy to connect it all and project it all!.

Manufacturer Part Number
PRJAND615
EAN/UPC
0068888757386,068888757386
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

  • Processor: A20 Dual Core
  • Android O.S. Version: 4.2.2
  • Memory: 1GB RAM (4GB NAND Flash)
  • Wi-Fi: 2.4 GHz 802.11 b/g/n
  • Wi-Fi Security: WPA, WPA2, WEP, IEEE & More
  • LCD + LED Lamp Source Projection
  • Native Resolution: 1280 x 780 Pixels
  • Projection System: 5.8'' inch LCD + LED Lamp
  • Lamp Power: 200 Watt (20000+ Hour Life)
  • Brightness: 3000 Lumens
  • Contrast: 2000:1
  • Refresh Rate: >75Hz
  • 16.7 Million Full Color Picture Output
  • Scale Ratio: 16:9 and 4:3
  • Keystone: ±15 Degrees
  • USB 3.0 Support
  • File Compatibility: mp3, mp4, wma, and more
  • Power Consumption : Total 220W
  • Voltage: 110-240V/50-60Hz
  • Dimensions (L x W x H): 13.8'' x 10.8'' x 5.5''
  • Sold as: 1
  • Weight: 13.85 lbs.