PHBT5O Headset

Bluetooth Headphones

With the PHBT5 Wireless Headphones, you can listen to your favorite music from Bluetooth-enabled devices and receive hands-free calls using your mobile phone. The headset is compliant with Bluetooth Version 3.0 and works with the latest mobile phones and devices that are Bluetooth compatible. Connect and instantly stream music from devices like Smartphones, MP3 Players, Tablets, PCs and more! You can also instantly stream internet radio services like Pandora and Spotify – Once connected via Bluetooth device. Enjoy your music and take calls with wireless style and ergonomic design.

Go from instantly streaming music to answering incoming calls in a flash! The PHBT5 is as easy to pair with your Bluetooth device as it is to use. The touch button controls allow you to quickly jump from track to track, adjust volume levels, play, pause and pick up calls. Headphones come with everything you need to enjoy wireless audio including built-in rechargeable battery and USB charging cable. Charge the headphones with a USB port like the one found on your Mac or PC.

Wireless Headphone Features

  • Bluetooth 3.0
  • Built-in Microphone
  • Instantly Take Calls and Stream Music
  • Noise-Canceling Stereo Sound Drivers
  • Easy to use Touch Button Controls
  • Bluetooth Range: up to 10 Meters
  • Talk Time: Up to 10 hours
  • Charging Time: 3 Hours

Manufacturer Part Number
PHBT5O
EAN/UPC
0068888744485,068888744485
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Take Calls with Built-in Microphone
  • Talk Time: Up to 10 hours
  • Standby time: Up to 180 hours
  • Frequency: 2400.0 - 2483.5MHZ
  • Average Charging Time: 2-3 hours
  • Music Playing Time: Up to 8 hours
  • Noise-canceling stereo sound drivers
  • Built-in Version 3.0 Bluetooth technology
  • Listen to your favorite music from Bluetooth-enabled devices
  • Unlock more possibilities - Can be paired with 2 mobile phones
  • Bluetooth profiles supported: headset, hands-free, A2DP & AVRCP
  • With built-in Bluetooth technology you can stream audio directly from your Bluetooth enabled device
  • with crystal clear wireless performance -- Works with iPhone, Blackberry, Droid, iPads, Tablets and much more!
  • Dimensions: 5.9'' (L) × 4.3'' (W) × 2.95'' (H)
  • Sold as: Unit
  • Weight: 0.51 lbs.