E8350 AC2400 Dual Band Gigabit Wi-Fi Router

Take your gaming and streaming to the next level with the Linksys AC2400 Dual Band Gigabit Wi-Fi Router. Featuring the latest in Wireless-AC, this 4x4 router delivers four data streams--instead of the traditional two or three--to all your devices for a seamless entertainment experience. The AC2400 is equipped with a 1.4 GHz dual-core CPU and is MU-MIMO ready, so it can handle heavy-bandwidth activities and heavy network traffic at a combined speed of up to 2.33 Gbps, making it the fastest Wi-Fi technology.

LATEST WIRELESS-AC TECHNOLOGY FOR BLAZING SPEEDS

Unlike traditional routers that deliver two or three data streams, the AC2400 uses 4x4 AC--the latest in Wireless-AC (802.11ac) technology--to deliver four simultaneous, independent streams of data at speeds up to 2.33 Gbps--six times faster than Wireless-N. Ideal for streaming HD videos or playing online games, our AC2400 Wireless-AC Router delivers blazing speeds and uninterrupted connectivity. As a result, you can enjoy online gaming and video streaming without annoying lag or buffering.

Using the Wireless-AC standard, the AC2400 also delivers innovative beamforming technology, enabling the router to strengthen the wireless signal to specific devices, rather than simply send out Wi-Fi in a general direction. Now you can experience faster network speeds, better wireless range, reduced interference from other devices, and stronger Wi-Fi connections.

Manufacturer Part Number
E8350
EAN/UPC
0745883663989,745883663989
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECIFICATIONS

  • Model: Linksys E8350
  • Technology: Wireless-N & AC
  • Bands: 2.4 & 5 GHz
  • Processor: 1.4 GHz Dual Core
  • Antennas: 4x External antennas
  • Ports: 4 x Gigabit Ethernet (LAN), 1 x Gigabit Internet (WAN), 1 x USB 3.0, 1 x eSATA/USB 2.0 Combo, 1 x Power
  • Power Adapter: 12V, 3A
  • Storage File System Support: FAT32, NTFS, and HSF+
  • LEDS:Power, Internet, Ethernet (1-4), Wi-Fi Protected Setup, Wi-Fi
  • VPN Support: IPSec, PPTP and L2TP VPN Passthrough
  • Media Specifications: Media Server Support
  • Memory: 512 MB DDR3
  • Warranty:1 year hardware limited warranty
  • OS compatibility:Windows, Mac
  • IPv6 support: Yes

MINIMUM SYSTEM REQUIREMENTS

  • PC: Wi-Fi enabled Windows® XP SP3, Windows Vista® SP1 or later, Windows 7, or Windows 8
  • Mac: Wi-Fi enabled Mac OS® X Snow Leopard v10.6.1 or later, Lion v10.7, Mountain Lion v10.8, or Mavericks v10.9
  • Web Browser: Internet Explorer, Firefox, Google Chrome and Safari (for Mac)