C5-FF27-3
Middle Atlantic Products is expanding its C5 Series Credenza offering to address the latest trends in commercial interior design. The credenza system built around the rack you trust is now available in several styles with a wide variety of furniture finish options.
The Frame to Furniture™ approach protects technology while offering flexibility in design. It incorporates an interior frame system to maintain equipment and is enveloped in a designer-configured wood finish to appeal to any aesthetic taste.
Note:
Key Specifications
Listing Agencies/Third Party Information
RoHS: Yes
Greenguard: Yes
Dimensions
Usable Depth: 20.08"
Usable Height: 24.74"
CFM: 150
Depth: 24.27"
Width: 65.75"
Rack Units: 42
Technical InformationRackrail Type: 10-32
Material: Steel
Mounting: Horizontal
Volts: 120