Powerful Portable Wi-Fi & Bluetooth Speaker

Maximize the moment, on-the-go or at home. Stream wireless high-fidelity with up to 6 hour battery life or enjoy rich and full multi-room sound throughout your home.

Manufacturer Part Number
SRS-X77
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Audio:
    • Antenna System : Retracting WiFi Antenna
    • Frequency Response : 50-22,000 Hz
  • Audio Specs:
    • Total (Reference) : Using AC Adaptor: Full-range speaker: 10W + 10W (at 1% harmonic distortion, 1 kHz, 8Ω) Subwoofer: 20W (at 1% harmonic distortion, 100 Hz, 4Ω) Using Battery: Full-range speaker: 6W + 6W (at 1% harmonic distortion, 1 kHz, 8Ω) Subwoofer: 12W (at 1% harmonic distortion, 100 Hz, 4Ω)
  • General:
    • Power On/Off : LED Operating Indicator
  • Inputs and Outputs:
    • Digital Audio Input(s) : USB-A 10BASE-T/100BASE-TX (Auto Polarity)
    • Audio In : Audio In jack (3.5 mm stereo minijack)
  • Power:
    • Power Requirements : 18V DC IN (Using supplied AC Adaptor connected to AC 100 V - 240 V, 50 Hz/60 Hz power supply) or using built-in battery
    • Battery Type : Lithium-Ion Rechargeable Battery (Built-In)
    • Battery Life (Approx) : With Network Switch OFF: Approx. 10 hours; With Network Switch ON: Approx. 3 hours
    • Power Back-up : USB DC Out for charging smartphones (5 V, Max 1.5 A)
  • Speaker:
    • Sound Enhancer : DSEE, ClearAudio+TM
  • Weights and Measurements:
    • Dimensions (Approx.) : Approximately 11.8 inches x 5.2 inches x 2.4 inches (300 mm x 132 mm x 60 mm (w/h/d))
    • Weight (Approx.) : Approximately 4.3 lb. (1.9 kg)
  • Wireless/Networking:
    • Ethernet Protocol : IEEE 802.3
    • Bluetooth® Technology : Bluetooth® Ver 3.0
      Profile Support: A2DP, AVRCP
      CODEC support: SBC, AAC, LDAC
    • Wi-Fi : IEEE 802.11 a/b/g/n
    • Security : WEP 64-bit, WEP 128-bit, WPA/WPA2-PSK (AES), WPA/WPA2-PSK (TKIP)
    • NFC : One-touch Listening with NFC (Near Field Communications)
    • Wi-Fi Compatibility : DLNA, AirPlay