HD Security NVR with Real-time 1080p Recording and FLIR Cloud

LNR400 Series HD Security NVR with Real-time 1080p Recording and FLIR Cloud Connectivity

Experience the next generation of premium, do-it-yourself security with the LNR400 Series Network Video Recorder (NVR). This cutting-edge NVR is bundled with weatherproof HD IP cameras to provide you with stunning 1080p HD recording in real-time on all channels. Each cameras requires just a single Ethernet cable connecting it to the NVR, which provides both power and video using Power over Ethernet (PoE) technology. Connect the cameras to the NVR's 8 integrated PoE ports for a truly plug-and-play surveillance experience that will have you up and running in no time. A high-capacity security-grade HDD is pre-installed, allowing you record days of footage as lifelike as life itself. Maintain vigilance with the ultimate in recording resolution and picture quality in your corner.

Manufacturer Part Number
LNR4082
EAN/UPC
0695529001463,695529001463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SYSTEM    

Operating System    
Linux (embedded)

Pentaplex  
Simultaneous View, Record, Playback, Backup & Remote Monitoring

Number of Channels    
8/16 ch

Inputs/Outputs    
Video IN     8/16 ch: 8 PoE Video Input
Video OUT     No
VGA OUT     Yes
HDMI     Yes
Audio IN     1 Line IN (RCA) for service only
Audio OUT     1 Line OUT (RCA) for service only
USB Port     1 at the back, 1 at the front
Alarm IN     8 Alarm IN
Alarm OUT     3 Alarm OUT
Video Output Resolution     1920x1080, 1280x1024, 1280x720, 1024x768
PTZ control     Lorex IP PTZ cameras only

Display  
 
Display split    
8 ch: 1, 4, 8, 9
16 ch: 1, 4, 8, 9, 16    

Live Display Speed
8 ch: 240FPS NTSC, 200 PAL                
16 ch: 480FPS NTSC, 400 PAL            

OSD
Camera Title, Time, Camera Lock, Motion Detection,         
Recording Status

System Navigation     USB mouse, IR remote control, front panel buttons
Motion Area Setting     Adjustable grid (22x18)
Sensitivity levels     100
Firmware Upgrade     Automatic over the Internet & via USB device and Network
User Authority     By user group
Time Synchronization     Auto time sync by NTP server

RECORDING
Video Compression    H.264
Resolution     1080P (1920×1080) / 720P (1280×720)
Record Rate     NTSC 8 ch: 240FPS @ 1080p, 16 ch: 480FPS @ 1080p         
                       PAL 8 ch: 200FPS @ 1080p, 16 ch: 400FPS @ 1080p
Recording Resolution Setting     Per camera for different resolutions
Recording Quality Control     6 levels
Recording Schedule    
By hour, by day, by recording mode, by motion, by     
    channel
Pre Recording    Max. 30 Secs
Post Recording    Max. 5 Minutes
Reliability    Watch-Dog, auto-recovery after power failure
Covert Video    Yes

PLAYBACK    
Playback Channel    
8 ch: 1/4/9         
16 ch: 1/4/9/16

Playback Speed    Variable Max 16x
Playback Players     Backup Player
Search     By time & event
og Search     Up to 1,000 lines for motion detected, configuration     
     changes, connects/disconnects and video loss
Audio Play     Yes (audio camera required)

STORAGE & ARCHIVE  

Storage     8/16ch: Up to 2 HDD’s (SATA)  
Maximum Capacity      8/16 ch: up to 2 x 4TB
Backup Media    
USB Flash Drive & HDD
Backup File Format    
DAV or ASF file

CONNECTIVITY 
Cloud Connection  
Flir CloudTM
Supported Operating Systems     WindowsTM                 
                                              Mac OS X
Remote Software    
Client Software (PC/Mac)
Email notification    Text with snapshot
Instant Smart Phone     & Tablet Support †
iPad®, iPhone®, AndroidTM
DDNS    
Free Lorex DDNS
System Configuration    
Full setup configuration over network
Ports    
Programmable by User
Network Protocol    
    
HTTP, IPv4/IPv6, TCP/IP, UPNP, RTSP, UDP, SMTP, NTP,     
DHCP, DNS, PPPOE, DDNS, FTP, IP Filter
Network Interface    10/100-/1000 Mbps, RJ-45
Network Bit Rate    
256Mbs total, 48~8192kbps per camera

GENERAL    
Power Consumption    
Approx. 20 watts (no HDD included)
Supply Voltage    
100VAC-240VAC, 50/60Hz
Total PoE Power Output      120W (Max 25W per Camera)            
(across all channels)
Unit Dimensions     375mm x 285mm x 50mm / 14.7” x 11.2” x 2.0”     
(W x D x H)    
Unit Weight (KGs)     2.3kg / 5.1lbs
Operating temperature     14° ~ 131° F / –10° ~ 55° C
Humidity     10 ~ 90% RH