Advanced Wireless Docking Station

Expand your HP Elite x2 1011 G1 workspace with the HP Advanced Wireless Docking Station, which enables seamless connectivity through WiGig technology.

  • Clutter-free professional desktop.
    Enable flexible positioning and keep your workspace tidy with the elegant, cubic wireless design.
  • Easy to use.
    Get desktop productivity from your mobile solution in an instant. After a one-time onscreen set up through your HP Elite x2 1011 G1, your connected devices are ready to go as soon as your tablet is in range.
  • Complete connectivity.
    Create a comprehensive, professional desktop solution and connect your tablet to dual displays, a wired network, and your everyday devices with DisplayPort, VGA, RJ-45, USB, and audio ports.
  • Enterprise-class security.
    Help keep your content safe during device pairing and data transfer with WiGig technology. Secure your dock to a table or other device with the integrated lock slot and a cable lock (sold separately).
  • Peace of mind.
    Get a one-year whole unit replacement limited warranty.

Manufacturer Part Number
F7M97AA#ABA
EAN/UPC
0889296601692,889296601692
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Manufacturer Warranty:
One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Ports:
4 USB 3.0 ports (3 std, 1 powered); 1 RJ45 (10/100/1000); 1 Security lock slot; 1 VGA Port; 2 Display Port 1.2; 1 Microphone in; 1 Headphone out; 1 DC in jack - 4.5mm
Product dimensions (W x D x H):
3.35 x 3.35 x 3.43 in
Warranty:
One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Weight ( Imperial ): 0.92 lb
Weight ( Metric ): 0.42 kg