512GB SATA Solid State Drive

Get a storage solution that significantly improves boot-up, shut down, and application loading times as well as overall responsiveness[1]. Since SSDs have no moving parts, your storage performance is no longer bound by mechanical barriers.

  • Get better application and operating system performance[1] with a solid state drive because it does not need to spin up or mechanically seek files like a conventional hard disk drive.    
  • Work quieter with a drive that emits less noise than a spinning hard drive. The lack of moving parts also makes SSDs sturdier and more resistant to shock and vibrations than HDDs.    
  • Help conserve power with reduced cooling requirements, which allow the workstation to maintain lower fan speeds.

Manufacturer Part Number
D8F30AT
EAN/UPC
0889296360216,889296360216
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity native: 512 GB
Manufacturer Warranty: HP SSD drives have a one-year limited warranty or the remainder of the warranty of the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Operating temperature range: 0° to 70° C
Product dimensions (W x D x H): 2.5 x 0.28 in
Transfer Rate: 6 Gb/s
Warranty: HP SSD drives have a one-year limited warranty or the remainder of the warranty of the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.