600GB SAS 15K SFF Hard Drive

Get fast data transfer rates with solid error detection and recovery with the 600 GB 15K RPM SAS SFF Hard Drive,1 ideal for projects that require transactional applications and where high-performance throughput and reliability are critical.

Features

Reliable and high-performance SAS.

Experience the high reliability of SAS and 15K performance for all of your storage needs with sustained data transfer rates of 246 MB/s to 180 MB/s and an industry-leading 2.0 M hours MTBF reliability.

A warning system is built right in.

Receive auto-generated fault alerts if your hard drive is about to fail. Self Monitoring Analysis and Reporting Technology (SMART) hard drive technology allows the hard drive to self-monitor and raise flags if an imminent failure is predicted.

New small form factor design.

Add more drives to your workstation with the smaller 2.5-inch size, which enables greater capacity or greater performance with RAID connectivity.

Manufacturer Part Number
L5B75AA
EAN/UPC
0889296194743,889296194743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware compatibility 
Compatible with the HP Z420, Z620, Z820, and Z400, Z600, Z800 workstations

Minimum dimensions (W x D x H)
Width: 2.75 in; Height: 0.6 in

What's in the box

  • HP 600GB SAS 15K SFF Hard Drive
  • Documentation
Warranty
SAS hard drives have a one-year Limited Warranty or the remainder of the warranty of the HP product (which ever is longer) in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.