32GB Mobi Pro Secure Digital High Capacity (SDHC) Card

Eyefi Mobi Pro is a 32 GB SDHC memory card with a pro punch: it includes built-in WiFi that connects your camera, at lightning speeds to your smartphone, tablet, PC or Mac. Just pop it into your camera and install any of our desktop or mobile apps to instantly transfer RAW and JPEG. Selective transfer gives you the freedom to choose which images transfer to your device. Mobi Pro will transfer images over your existing home network — or if you're on location, it will create and use a private, secure connection, for ultimate on-the-go convenience. For additional information see the tech specs.

Manufacturer Part Number
MOBIPRO-32
EAN/UPC
0899949001298,899949001298
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Eyefi Mobi Pro Card Technical Specifications

  • Network: Broadcasts its own WPA2 secured network with a 10 character passphrase
  • Storage Capacity: 32.0GB (1GB is defined as 10^9 Bytes)
  • Power: Advanced power management optimizes use of camera battery
  • Card Dimensions: SD standard 32mm x 24mm x 2.1mm
  • Card Weight: 0.1 oz.
  • File Notation: Supports 8.3 DOS file notation with FAT 16 file system