Wireless Bluetooth V3.0 Slim Keyboard for PC/MAC/iOS/Android

Works with Bluetooth enable devices:

  • Windows PC
  • Mac OS X
  • Tablets: Android and Apple iOS
  • iPads, iPhones, Android Phones, Windows Phones

Manufacturer Part Number
BK-01S
EAN/UPC
0813538013752,813538013752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:

  • Bluetooth V3.0
  • Easy connectivity
  • Light weight
  • Low power consumption
  • Compatible with PC, MAC, iOS and Android

Specifications:

  • Wireless bluetooth keyboard
  • On/Off switch
  • Up to 10 meters of operating distance
  • Color: Silver.
  • Dimensions: 11" x 4.7" x 0.8 (285mm x 120mm x21mm)
  • Weight: 10 oz (w/o battery).
  • Power: 2 x AAA battery (Not included).

System requirement: Bluetooth enable devices. PC, MAC, iOS. Android.

Package content:

  • One Bluetooth Keyboard

Warranty: 1 Year