KeyFolio Thin X2 for iPad Air 2

The New iPad is light and thin, which mean you’re probably looking for a thin, lightweight keyboard case that’s loaded with features to go along with it. Kensington has your answer with the KeyFolio Thin X2 for New iPad. A sleek and form-fitting, hard-shell exterior surrounds the tablet in protection while maintaining its thin profile. When the KeyFolio Thin X2 is opened, it reveals an integrated Bluetooth keyboard that features 6 rows of high-performance scissor keys that include a row of dedicated shortcut keys, allowing you to be more productive using fewer keystrokes. The QuickFold™ design allows you to hide the keyboard beneath the New iPad to quickly and easily transition from typing mode to viewing mode. The KeySense™ Power Channel automatically turns the keyboard on and off when it’s engaged or disengaged from the magnetic stand, helping conserve battery life.

Manufacturer Part Number
97386
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896973867
  • Best For: Tablets
  • Color Group: White
  • Compatibility: iOS
  • Connections: Micro USB
  • Connectivity: Wireless
  • Features: Auto Power Off, Auto Wake/Sleep,KeySense™ Power Channel, QuickFold™, Secure Closure
  • Keyboard Features: Laptop Style
  • Optimised For: Thinness
  • Protection: Back Protection, Screen Protection
  • Wireless Type: Bluetooth