PowerLite Home Cinema 730HD 720p 3LCD Projector - Refurbished

Bright, widescreen experience for the whole family.

Experience widescreen entertainment the way it was meant to be seen — in the comfort of your own home. The Home Cinema 730HD projector boasts 3000 lumens of color brightness and 3000 lumens of white brightness, so images are rich and brilliant. Watch blockbuster movies and sporting events on the big screen, or play larger-than-life video games, all with amazing clarity and color — it's easy with 720p resolution and HDMI connectivity. Epson's innovative setup tools make it simple to experience exciting entertainment up to 300", on virtually any wall or screen — indoors or out.

Manufacturer Part Number
V11H558020-N
EAN/UPC
0010343909069,010343909069
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: 3LCD, 3-chip technology
Projection Method: Front / rear / ceiling mount
Product Color: White
Driving Method: Poly-silicon TFT Active Matrix
Projected Output: 720p (1280 x 720 HDMI)
Pixel Number: 1,024,000 (1280 x 800) x 3
Color Brightness (Color Light Ouput): 3000 lumens1
White Brightness (White Light Output): 3000 lumens1
Aspect Ratio: Native 16:10 widescreen
Native Resolution: WXGA (1280 x 800)
Resize: 4:3, 16:9
Lamp Type: 200 W UHE

Lamp Life:

  • ECO mode: Up to 6000 hours2
  • Normal mode: Up to 5000 hours2

Throw Ratio Range: 1.30 (Zoom: Wide) – 1.56 (Zoom: Tele)
Size (projected distance): 33" – 318"

Keystone Correction:

  • Vertical: ±30 degrees (Auto)
  • Horizontal: ±30 degrees (Slide bar)

Contrast Ratio: Up to 12,000:1
Color Reproduction: Up to 1.07 billion colors
Color Processing: 10 bit

Projection Lens

Type: Manual zoom
F-number: 1.58 – 1.72
Focal Length: 16.9 – 20.28 mm
Zoom Ratio: 1.0 – 1.2

Other

Display Performance: WXGA native 720p; HD, 2D
Color Modes: Dynamic, Living room, Cinema, Game
Input Signal: 480i / 576i / 480p / 576p / 720p / 1080i / 1080p / HDMI: TMDS

Terminal Inputs:

  • 1 HDMI
  • 2 RCA (1 audio L/R)
  • 1 S Video
  • 1 VGA D-sub 15 pin (computer input)
  • 1 USB Type A
  • 1 USB Type B

Video Compatibility: WXGA, SXGA, XGA, SVGA, VGA, WSXGA, UXGA
Speaker: 2 W Mono
Operating Temperature: 41° to 95° F (5° to 35° C)
Power Supply Voltage: 100 – 240 VAC ±10% , 50/60 Hz

Power Consumption:

  • ECO mode: 207 W
  • Normal mode: 283 W
  • Communication on: 2.9 W standby
  • Communication off: 0.24 W

Fan Noise: 29 dB – 37 dB
Security: Kensington Security Lock Port

Dimensions

Including feet: 11.69" x 9.21" x 3.11" (W x D x H)
Weight: 5.29 lb

Remote Control

Features: Front and rear

Operating Angle:

  • Left / right: ±30 degrees
  • Up / down: ±30 degrees

Operating Distance: 19.7 ft (6 m)

Parental Controls

Power Button Lock: Keycheck, Child Lock Hinders projector from being turned on without parental supervision

Notes

1 Color brightness (color light output) and white brightness (white light output) will vary depending on usage conditions. Color light output measured in accordance with IDMS 15.4; white light output measured in accordance with ISO 21118.
2 Lamp life will vary depending upon mode selected, environmental conditions and usage. Lamp brightness decreases over time.

Epson Home Entertainment projectors have up to 3x Brighter Colors than their leading competitive 1-chip DLP Home Entertainment Projectors. Epson 720p projectors are 3x Brighter; Epson 1080p projectors are consistently 2x and up to 3x Brighter. Based on NPD data, July 2011 through June 2012. Color brightness (color light output) measured in accordance with IDMS 15.4. Color brightness will vary depending on usage conditions.