WHEN THERE IS NO ROOM FOR COMPROMISE
When only the best can satisfy your needs, the P380 is the answer. Known for its minimalistic design, the Performance series focuses on delivering the perfect balance between performance and Quiet-Computing. Whether you’re designing your ultimate dream PC or, just creating a monster file server, the P380 should be the choice, without hesitation.
Note:
Technical Specs
Model: P380
UPC: 0-761345-83800-9
Case Type: Full-Tower
8 Drive bays: 1 x Slim optical drive bay, 8 x 3.5”/2.5” tool-less HDD bays
Motherboards: SSI CEB, E-ATX, ATX, Micro ATX, Mini-ITX
Expansion Slots: 9 x Expansion Slots
Maximum graphics card size: 465mm
Maximum CPU cooler height: 180mm
Cooling System: 3 x 120mm/2 x 140mm top exhaust fan mount(2 x 140mm FDB fan pre-installed), 3 x 120mm/2 x 140mm front intake fan mount, 1 x 120 mm rear exhaust fan mount(1 x 120mm FDB fan pre-installed)
Liquid Cooling Solution: 1 x 360mm radiator / 1 x 240mm radiator at front
1 x 360mm radiator /1 x 240mm radiator on the top
Front I/O Ports: 2 x USB3.0; 2 x USB2.0; Audio In/Out
Unit Dimensions: 555mm(H) x 223.6mm(W) x 557mm(D), 21.85”(H) x 8.80”(W) x 21.92”(D)