CadMouse

THE WORLD FIRST MOUSE FOR CAD PROFESSIONALS PRECISION ENGINEERING YOU CAN FEEL

Intelligent Ergonomic Design

The days of clicking the mouse wheel are over thanks to the 3Dconnexion CadMouse’s dedicated middle mouse button.

It’s simply more comfortable and convenient to press than the scroll wheel. And because enhancing the way CAD professionals work, rest and play is in our DNA, we housed it in a stylish matte black and steel ergonomic design that supports your hand in a comfortable and natural position, hour after hour.

Manufacturer Part Number
3DX-700052
EAN/UPC
4260016340828,0821123700529,821123700529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

7 buttons total (including dedicated Middle Mouse Button)
8200dpi / 1000Hz laser sensor
QuickZoom
Smart Scroll wheel
Gesture / radial menu button
PTFE feet
2m braided USB cable
Dimensions (LxWxH): 128mm x 80mm x 44mm / 5” x 3.15” x 1.7”
Weight: 130g / 0.29lb
2 year warranty

Package Contents
3Dconnexion CadMouse

Supported Operating Systems
Microsoft® Windows 8, 7 and Vista.

Certifications and Registrations
CE, FCC, KC, RCM, BSMI, RoHS-EU, RoHS-China, WEEE, BellAndVision, Japanese Recycling Law