Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
TECHNICAL SPECIFICATIONS
Model: Linksys EA9200
Technology: Wireless-N & AC
Bands: 2.4 & 5 GHz
Processor: 1 GHz dual-core
Antennas: 3x External antennas, 3x Internal antennas
Ports: 4 x Gigabit, 1x Internet, 1 x USB 3.0
Power Adapter: 12V/4A
Storage File System Support: FAT, NTFS, HFS+
LEDS:Power, link/activity (Internet/Ethernet ports), USB1, USB2
VPN Support: IPSec, PPTP, L2TP passthrough
Media Specifications: DLNA media server
Warranty: 1 year hardware limited warranty
OS compatibility:Windows, Mac
Wireless:802.11ac (up to 1300 Mbps for 5 GHz), 802.11n (up to 600 Mbps for 2.4 GHz/up to 450 Mbps for 5 GHz†), 802.11g (up to 54 Mbps), 802.11a (up to 54 Mbps), 802.11b (up to 11 Mbps) Simultaneous Tri-Band 2.4 GHz, 5 GHz and 5 GHz
IPv6 support: Yes
MINIMUM SYSTEM REQUIREMENTS
PC: Wi-Fi enabled Windows® XP SP3, Windows Vista® SP1 or later, Windows 7, or Windows 8
Mac: Wi-Fi enabled Mac OS® X Snow Leopard v10.6.1 or later, Lion v10.7, Mountain Lion v10.8, or Mavericks v10.9
Web Browser: Internet Explorer 8, Safari 5 (for Mac), Firefox 8, or Chrome configuration