Dual-Port Car Charger with Micro-USB Cable and USB Port - Black

Charge two tablets simultaneously, using your car charge port and our high-powered charger. Do you carpool to work and need to flip a coin to see who will get to charge their tablet on the way to the office? Do you need to charge your tablet and phone at the same time, so that they’re both ready to use by the time you reach your destination?

Whatever your situation, this dual-port car charger offers a high-powered solution for charging two mobile devices simultaneously, while you’re on the road. 

Simultaneous charging

You can charge any Micro USB device, including your tablet or phone, using this convenient 2-in-1 adapter. Plus, since the cable is attached directly to the charger, it won’t ever get lost in your vehicle, or be just out of reach while you’re driving.

The integrated USB 2.0 port gives you the option to charge an additional mobile device such as your iPad or iPhone, at the same time, through either a separate  or .

Don’t have an Apple device? You can also charge Micro USB or Mini USB-enabled mobile devices with this adapter, such as a smartphone, tablet, or GPS using a USBHAUBMB1MW Mini/Micro USB cable.

High-powered charging

No matter what you choose to charge, you can always be sure you have the correct charge available for all your mobile devices.

Each charge port provides 2.1A of power to assure that you have enough power to charge everything from a phone to a tablet. Whether you’re charging two tablets at the same time or charging a phone and a tablet, you can be sure all of you mobile devices are ready when you need them.

The durable USBUB2PCARB black dual-port car charger is backed by StarTech.com's 2-year warranty to ensure dependable performance.

Manufacturer Part Number
USBUB2PCARB
EAN/UPC
0065030860512,065030860512
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Connector(s)
Connector A: 1 - Automobile Cigarette Lighter (12V AUX)
Connector B: 1 - USB Micro-B (5 pin) Male
1 - USB A (4 pin) Female

Physical Characteristics
Color: Black
Product Weight: 2.2 oz [63 g]

Power
Input Current: 2.2 ~ 1.2A
Input Voltage: 12 ~ 24 DC
Output Current: Port 1 - 2.1A / Port 2 - 2.1A
Output Voltage: 5 DC

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.2 oz [63 g]

What's in the Box

Included in Package: 1 - Micro USB Car Charger with additonal USB Charge Port - High Power 21 Watt / 4.2 Amp