3 ft Heavy Duty 14 AWG Computer Power Cord - C19 to C20

Connect a high-powered server to a power distribution unit. This C19 to C20 power cord from StarTech.com features 14 AWG wire that's suitable for high power connections, making it perfect for server application and connecting to a Power Distribution Unit (PDU).

Plus, you can use the cable to extend the reach of your existing power cord by 3 feet, which gives you the extra distance you need to place your devices according to your server room configuration.

Designed and constructed of high-quality materials, the PXTC19C20143 power cord is backed by our lifetime warranty.

Manufacturer Part Number
PXTC19C20143
EAN/UPC
0065030860543,065030860543
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: SJT
Number of Conductors: 3

Connector(s)

Connector A: 1 - IEC 60320 C19 Power
Connector B: 1 - IEC 60320 C20 Power

Physical Characteristics

Cable Length: 3 ft [0.9 m]
Color: Black
Product Length: 3 ft [0.9 m]
Product Weight: 0.8 oz [24 g]
Wire Gauge: 14 AWG

Power

Input Current: 15 A
Input Voltage: 250 AC

Packaging Information

Package Quantity: 1
Shipping (Package) Weight: 0.8 oz [24 g]

What's in the Box

Included in Package: 1 - 3 ft 14 AWG Computer Power Cord - C19 to C20