Lightning/30-pin Dock/Micro USB to USB Combo Cable

Charge or sync your Micro USB, iPhone, iPod or iPad device using a single cable. Tired of carrying around multiple cables for charging and syncing your different mobile devices?

This convenient 3-in-1 cable lets you charge and sync your Apple® Lightning equipped devices, 30-pin Apple devices or your Android™ mobile devices, through a USB port on your PC or Mac® computer.

Offering either a Lightning or 30-pin Dock connector for your iPhone®, iPod® or iPad® and a Micro USB connector for your Android phone or tablet, this is the perfect cable for all your mobile charging needs.

The LTADUB1MB black 3-in-1 charge-and-sync cable is Apple MFi certified and backed by our lifetime warranty to ensure dependable performance.

Manufacturer Part Number
LTADUB1MB
EAN/UPC
0065030859059,065030859059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel
Connector(s)
Connector A:

  • 1 - Apple Lightning Connector (8-pin) Male
  • 1 - Apple (30-pin) Dock Connector Male
  • 1 - USB Micro-B (5 pin) Male
Connector B:
  • 1 - USB A (4 pin) Male
Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black
Connector Style: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 1.3 oz [37 g]
Wire Gauge: 24/28 AWG
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.3 oz [65 g]
What's in the Box
Included in Package: 1 - Lightning / 30-pin Dock / Micro USB to USB Combo Cable