PDUMV20-36 14-Outlets PDU

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.

Manufacturer Part Number
PDUMV20-36
EAN/UPC
0037332182821,037332182821
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Metered


OUTPUT

Output Capacity Details: 2.03kW (127V), 1.92kW (120V), 1.6kW (100V) / 20A total capacity (Agency de-rated to 16A); 16A max per outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (14) 5-15/20R
Output Nominal Voltage: 100; 120; 127
Overload Protection: 20A circuit breaker


INPUT

PDU Input Voltage: 100; 120; 127
Recommended Electrical Service: 20A 120V
Maximum Input Amps: 20
Maximum Input Amps Details: Agency de-rated to 16A continuous
PDU Plug Type: NEMA 5-20P; NEMA L5-20P
Input Cord Length (ft.): 15
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital meter reports PDU output current in amps
Switches: Lighted on/off switch with integrated transparent saftey cover


PHYSICAL

Shipping Dimensions (hwd / in.): 2.6 x 38.93 x 6.78
Shipping Weight (lbs.): 3.79
Unit Dimensions (hwd / in.): 36 x 1.75 x 1.25
Unit Weight (lbs.): 3.2
Material of Construction: Aluminum
Form Factors Supported: Vertical
PDU Form Factor: Vertical (0U)


CERTIFICATIONS

Certifications: Tested to UL60950-1 (USA), UL/CSA60950-1 (Canada), NOM (Mexico), FCC Class A (Emissions), RoHS Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty