UR050-001-24-10 USB Universal/Reversible Data Transfer Cable

Tripp Lite's UR050-001-24-10 1-ft. USB 2.0 A to Micro-B cable features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Micro-USB is the latest generation of USB connector, and is found on Cell Phones, PDA's, Digital Cameras, Tablets and more. Constructed of premium double-shielded cable with tinned copper braid and aluminum mylar foil featuring twisted 28AWG data lines and 24AWG power lines. 24AWG power lines allow for charging of higher powered devices such as tablets, which standard 28AWG Micro USB cables can't sufficiently charge. USB 2.0 rated cable handles 480Mbps data transfer rates. 10 Piece Bulk Pack.

Manufacturer Part Number
UR050-001-24-10
EAN/UPC
0037332186157,037332186157
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 1


PHYSICAL

Color: Black


ENVIRONMENTAL

Operating Temperature Range: -10/+75° C (14 to 167° F)
Storage Temperature Range: -20/+80° C (-4 to 176° F)


CONNECTIONS

Connector A: REVERSIBLE USB A (MALE)
Connector B: MICRO-USB B (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty