U326-001-BK-10 USB Data Transfer Cable

Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. 10 Piece Bulk Pack.

Manufacturer Part Number
U326-001-BK-10
EAN/UPC
0037332186171,037332186171
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 1


PHYSICAL

Color: Black


CONNECTIONS

Connector A: USB 3.0 A (MALE)
Connector B: USB 3.0 MICRO-B (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty