Monitored Rackmount PDU with Pre-installed Mounting Buttons

Tripp Lite 3 phase Monitored PDU / Power Distribution Unit offers real-time remote monitoring of voltage, frequency and load levels via built-in network connection. PowerAlert interface supports custom notification of user-specified remote conditions via email, secure web, SNMP, Telnet or SSH interface. PDU output current consumption in amps is displayed per-phase via front panel lighted digital display and can be monitored remotely to warn of potential overloads before critical IT mains breakers trip.

Manufacturer Part Number
PDU3VN6H50B
EAN/UPC
0037332182968,037332182968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Monitored


OUTPUT

Output Capacity Details: 14.5kW (240V), 13.9kW (230V), 13.3kW (220V), 12.6kW (208V), 12.1kW (200V) total capacity; 20A max per breakered outlet bank; 16A max per C19 outlet; 12A max per C13 outlet
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (42) C13; (6) C19
Output Nominal Voltage: 200; 208; 240
Overload Protection: 3 20A circuit breakers, 1 per outlet bank


INPUT

PDU Input Voltage: 200; 208; 240
Recommended Electrical Service: 50A 208/240V with Hubbell CS8365C outlet
Maximum Input Amps: 35
PDU Plug Type: HUBBELL CS8365C 50A
Input Cord Length (ft.): 6
Input Phase: 3-Phase


USER INTERFACE, ALERTS & CONTROLS

Reported Load Segments:
Reports input current per phase (L1, L2, L3) and output current for each breakered load bank (20A balanced max per banks B1-B3); Outlets are color-coded and labelled for phase and load bank identification; L1-L2 feeds black outlets (B1); L2-L3 feeds dark-gray outlets (B2); L3-L1 feeds light-gray outlets (B3)

Front Panel LCD Display:
Large digital display reports Amperage, Kilowatts, Voltage, Unbalance percentage, Temperature* and Humidity* information (*requires ENIVIROSENSE option); Small digital display provides detail on the measurement the large display is reporting: Input-phase (L#), Load bank (B#), Sensor (S#), Load unbalance (UB), Output power (OP)

Front Panel LEDs:
Set of 6 LEDs identify the value displayed on the large digital display: Amperage (A), Kilowatts (kW), Voltage (V), Unbalance percentage (%UB), Temperature (T), Humidity (%RH); One additional LED for each output load bank (B1-B3) offers information power availablity: GREEN (<80% load), YELLOW (>80% load), RED (Power OFF), RED FLASHING (Power OFF/breaker trip)

Switches:
Set of UP/DOWN arrow buttons scroll through available Input, Bank, Power, Load balance and Sensor options; Additional MODE button advances the LEDs to view the next measurement


PHYSICAL

Shipping Dimensions (hwd / in.): 6.89 x 9.65 x 75.87
Shipping Weight (lbs.): 23.92
Unit Dimensions (hwd / in.): 70 x 2.17 x 2.86
Unit Weight (lbs.): 17.15
Material of Construction: Metal
Form Factors Supported: Vertical rackmount installation supported with included mounting brackets; supports tooless mounting in button-mount compatible racks
PDU Form Factor: Vertical (0U)


ENVIRONMENTAL

Operating Temperature Range: 32 to 122F (0C to 50C)
Storage Temperature Range: 5 to 140F (-15C to 60C)
Relative Humidity: 5 to 95% non-condensing
Operating Elevation (ft.): 0-10,000


CERTIFICATIONS

Certifications: Tested to UL60950-1 (USA) CAN60950-1 (Canada), NOM (Mexico), Class A (Emissions), ROHS, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty