Fisheye Network Camera

VIVOTEK is pleased to announce the launch of the high-performance, but low-profile, FE8180. This tiny camera is not only extremely low-profile, with a diameter of only 90mm, but also able to be mounted directly on the wall to capture 180° panoramic views, or on the ceiling for a 360° surround view, with zero blind-spots. A single FE8180 can easily do the job of three to four standard CCTV cameras, dramatically reducing the cost of ownership, while blending in with any interior or exterior.

Manufacturer Part Number
FE8180
EAN/UPC
4712123674452
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Model : FE8180
System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 128MB
RAM : 256MB
Camera Features
Image Sensor : 1/2.5" Progressive CMOS
Maximum Resolution : 1920x1920
Lens Type : Fixed-focal
Focal Length : f=1.57 mm
Aperture : F2.2
Field of View : 180° (Horizontal)
180° (Vertical)
180° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Minimum Illumination : 0.18 Lux @ F2.2 (Color)
Pan/tilt/zoom Functionalities : ePTZ:
12x digital zoom (12x on IE plug-in)
On-board Storage : MicroSD/SDHC/SDXC card slot
Video
Compression : H.264, MJPEG
Maximum Frame Rate : 15 fps @ 1920x1920
30 fps @ 1920x1080
In both compression modes
Maximum Streams : 3 simultaneous streams
S/N Ratio : Above 62 dB
Dynamic Range : 57 dB
Video Streaming : Adjustable resolution, quality and bitrate
Image Settings : Time stamp, text overlay, flip & mirror
Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks
Scheduled profile settings, 3D noise reduction
Pixel calculator
Audio
Audio Capability : -
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X.
Interface : 10Base-T/100 BaseTX Ethernet (RJ-45)
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : Five-window video motion detection
Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server
File upload via HTTP, SMTP, FTP and NAS server
General
Connectors : RJ-45 cable connector for Network/PoE connection
LED Indicator : System power and status indicator
Power Input : IEEE 802.3af PoE Class 1
Power Consumption : Max. 3.6 W
Dimensions : Ø: 90 mm x 37 mm
Weight : Net: 135g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick
Operating Temperature : Starting Temperature: 0°C ~ 40°C (32°F ~ 104°F)
Working Temperature: -10°C ~ 40°C (14°F ~ 104°F)
Warranty : 24 months
System Requirements
Operating System : Microsoft Windows 8/7/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (Streaming only)
Internet Explorer 7.x, 8.x, 9.x, 10.x, 11.x
Other Players : VLC: 1.1.11 or above
QuickTime: 7 or above
Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, alignment sticker, screws pack, mounting bracket, software CD