WiFi Modem Router -- Essentials Edition

Improved Performance for Your Multiple WiFi Devices

Now you can have smooth HD streaming and more reliable connections for the multiple WiFi devices throughout your entire home. This incredibly fast ADSL2+ modem router delivers up to 1200Mbps WiFi speeds, giving you improved performance and speeds three times faster than similar 802.11n technology. Setup and control is also so easy with the NETGEAR genie®.

Manufacturer Part Number
D6100-100AUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number:  D6100

WiFi Technology

  • 802.11ac

Modem

  • ADSL2+

WiFi Performance

  • AC1200 (300 Mbps + 867 Mbps)†

WiFi Range

  • Large homes

WiFi Band

  • Simultaneous dual band 2.4 GHz & 5 GHz

Number of Ethernet Ports

  • Three (3) 10/100/1000 (1 WAN and 2 LAN) Gigabit Ethernet ports with auto-sensing technology

Number of USB Ports

  • N/A

Key Features

  • Built-in ADSL2+ Modem
  • Simultaneous dual band 2.4 GHz & 5 GHz
  • Live Parental Controls for safer web surfing
  • WiFi Boost with high powered radio amplifiers
  • NETGEAR genie® App
  • Ethernet WAN

Security

  • Wi-Fi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT firewall)
  • Denial-of-service (DoS) attack prevention

Memory

  • 128 MB flash and 128 MB RAM

Physical Specifications

  • Dimensions: 179 x 167 x 59 mm (7.05 x 6.57 x 2.32 in)
  • Weight: 0.362 kg (0.8 lb)

Package Contents

  • AC1200 WiFi Modem Router—Essentials Edition (D6100)
  • Ethernet cable
  • Phone cable
  • ADSL2+ filter
  • Quick install guide
  • Power adapter

Standards

  • One (1) ADSL2+ port
  • IEEE® 802.11 b/g/n 2.4 GHz
  • IEEE 802.11 a/n/ac 5 GHz
  • Three (3) 10/100/1000 (1 WAN and 2 LAN) Gigabit Ethernet ports with auto-sensing technology

† Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and wireless coverage will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate and wireless coverage. NETGEAR makes no express or implied representations or warranties about this product’s compatibility with any future standards.