strengthened cover glass, anti glare treatment (chemical etched)
10-finger-multi touch capacitive touch
LED backlight backed Panels in A+ quality
screwable connection for rugged environments
Note:
Product Details
Product name : 10.1" Capacitive Touch Monitor
Article code / EAN numer: FT10WTMBCAP / 6920734010141
LCD Panel
IP rated front panel: IP65
Screen diagonal (Inch/cm):: 10.1/25.65
Display active screen size:: 21.70x13.60
Aspect ratio:: 16:10
Physical resolution:: 1280x800
Maximum showable resolution (TPCs: external):: 1920x1200
Colours displayed:: 262K
Brightness (cd/m2):: 400
Contrast:: 800:1
Typical reaction time Tr/ Tf (ms):: 15/15
Visual Angle horizontal/vertical (°):: 178/178
Backlight / Backlight Lifetime (hours):: LED / 15,000
Touch Panel
Touch Technology: Projected Capacitive 10-point Multitouch
Touch Connector: USB
Touch Panel Drivers: Windows; Linux; Mac; Android
Touch Life (Contacts): Unlimited
Surface Hardness: 7H
Operation/Mechanical
Operating Temperature (°C): -10 ~ +65
Humidity Range (RH): 10%-90%
Net weight (kg): 0.75
Gross weight (kg): 2.20 (incl. cartonage)
Housing material: Plastic
Housing (cm) LxWxH: 27.60 x 19.20 x 3.60
Mounting: VESA 100
Power
Power Indicator: Green LED
Power Supply: 100-240V ACDC active switching; 12V DC-Out
Working Power (V): 12
Power Consumption (W): 8
Stand-By Consumption (W): <0.5
External Connectors
Video: 1x VGA
: 1x DVI-D
: 1x HDMI 1.1 (incl. HDCP)
Audio: 1x PC-Audio
: 1x Earphone-Out
Touch Connector: 1x USB
Connectors: 1x 12V DC-IN
Included Accessories
Power Supply (see Power section)
Driver DVD
Short Installation Manual
Cables - VGA, USB Touch
Standard Stand