Portable Hard Drive Case

Designed to deliver the perfect combination of style, portability, and performance, the VisionTek Wallet Drive transforms mundane data storage and backup into the world of stylish convenience. Sized like a wallet, its leather cover with a clever magnetic flap closure conceals a hot-swappable drive tray with an integrated 7" long USB 3.0/2.0 connecting cable. Just insert any SATA hard drive or solid state drive and connect the Wallet Drive to a PC or Mac® to experience data transfer speeds up to 600MB/s. And because it’s bus-powered, you’ll never be tied down to an AC power outlet.

Easy 3-Step Drive Installation

There’s nothing to assemble, no tools required... just supply a new or existing hard drive or SSD to start transferring, storing, sharing, and backing up documents, music, videos, photos, and other data.

1. Open the Wallet Drive: Lift up on the magnetic flap and unwrap the integrated 7" long USB 3.0 connecting cable (not pictured) from the side of the drive tray.

2. Insert the HDD or SSD: Support the enclosure by placing the bottom against the palm of your hand or flat on a hard surface. Match the connectors on the bottom of the HDD or SSD to be installed to the connectors in the enclosure drive tray. Then, slide the drive into the tray until the drive and tray connectors seat fully.

3. Secure the HDD or SSD: Once the drive and tray connectors seat fully, gently push the drive down until it is secured in the drive tray sides. It should make an audible “click” noise when it is properly secured.

Manufacturer Part Number
900762
EAN/UPC
0784090033253,784090033253
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: ASMedia 1053E 
Drive Compatibility: 1 x 2.5” 7mm or 9.5mm SATA I/II/III hard drive or SSD. Certain drives may only power via USB 3.0 interface. 
Drive Interface: SATA (Serial ATA) Revision 3.0 
Bus Interface: 1 x USB 3.0/2.0 compatible port 
Maximum Data Transfer Rate: USB 3.0: 600MB/s, USB 2.0: 60MB/s 
LED Indicator: Power: steady blue light, Drive activity: flashing blue light 
Size: 4.72” D x 3.14” W x .78” H (flat) 
Weight: 4.0 ounces with drive installed 
Compliance: CE, FCC, RoHS 
Warranty: 12 months